Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1282887-ZL2006ALNFT
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Soft Start, Tracking
Supply Voltage: 3V ~ 5.5V
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 36-VFQFN Exposed Pad
Duty Cycle (Maximum): 95%
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: ZL2006
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Switching Frequency: 200kHz ~ 1.4MHz
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
IC REG CTRLR BUCK PMBUS 36QFN
IC REG CTRLR BUCK PMBUS 36QFN
Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1282887-ZL2006ALNFT | ZL2006ALNFT | ZL2006ALNFT | ZL2006ALNFT | ZL2006ALNFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2006ALNFT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Soft Start, Tracking | |||
| fsw | 200 to 1400 kHz | 200 to 1400 kHz | 200 kHz | 200 to 1400 kHz |