Manufacturer: Intersil
Win Source Part Number: 1120003-ZL2005PALRFT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 1.4MHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
IC REG CTRLR BUCK PMBUS 36QFN
Switching Controllers DIGTL DC-DC CNTRLR W/DRVRS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1120003-ZL2005PALRFT1 | ZL2005PALRFT1 | ZL2005PALRFT1 | ZL2005PALRFT1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2005PALRFT1 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 36-QFN (6x6) | Other; 36-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking |