IC REG CTRLR BUCK PMBUS 36QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
Switching Controllers DIGTL DC-DC CNTRLR W/DRVRS TR100
IC REG CTRLR BUCK PMBUS 36QFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL2005ALNFT | ZL2005ALNFT | ZL2005ALNFT | ZL2005ALNFT |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking | |||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 kHz | |
| Duty Cycle | 95 | 95 | 95 | |
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad |