IC REG CTRLR BUCK PMBUS 32QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 32-QFN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL2004ALNNT1-01 | ZL2004ALNNT1-01 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking | |
| fsw | 400 kHz | 400 kHz |
| Output Voltage Type | Fixed; PWM Signal | |
| Package Type | Other; 32-VFQFN Exposed Pad |