Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2004ALNNT-01 ZL2004ALNNT-01

Description
Manufacturer: Intersil Win Source Part Number: 1120002-ZL2004ALNNT- 01 Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 65°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 8 V to 10 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1120002-ZL2004ALNNT- 01 Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 65°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 8 V to 10 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2004ALNNT-01 - 1120002-ZL2004ALNNT-01 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2004ALNNT-01
1120002-ZL2004ALNNT-01
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2004ALNNT-01 1120002-ZL2004ALNNT-01
Manufacturer: Intersil Win Source Part Number: 1120002-ZL2004ALNNT- 01 Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 65°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 8 V to 10 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 1120002-ZL2004ALNNT-01
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 65°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - ZL2004ALNNT-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ZL2004ALNNT-01
DC DC Switching Controllers ZL2004ALNNT-01
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ZL2004ALNNT-01 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ZL2004ALNNT-01
PMIC - Voltage Regulators - DC DC Switching Controllers ZL2004ALNNT-01
IC REG CTRLR BUCK PMBUS 32QFN

IC REG CTRLR BUCK PMBUS 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1120002-ZL2004ALNNT-01 ZL2004ALNNT-01 ZL2004ALNNT-01
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2004ALNNT-01 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908014P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8697ELJTR-T - 142682-A8697ELJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
5 suppliers
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
PFC (Power Factor Correction) - ICE1CS02GXUMA2 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
VIN 11 to 25 volts
fsw 65 kHz
View Details