Manufacturer: Renesas Electronics America
Win Source Part Number: 904253-ZL2004ALNF-01
Operating Temperature Range: 0°C ~ 65°C (TA)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 32-QFN (5x5)
Package: Tube
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 8V ~ 10V
Family Name: ZL2004
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR BUCK PMBUS 32QFN
Switching Controllers ADAPTIVE DIGTL DC-DC CNTRLR W/CUR SHARING
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 32-QFN (5x5)
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 904253-ZL2004ALNF-01 | ZL2004ALNF-01 | ZL2004ALNF-01 | ZL2004ALNF-01 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2004ALNF-01 | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | ||
| Operating Temperature | 0 to 65 C (32 to 149 F) | 0 to 65 C (32 to 149 F) | ||
| Special Features | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking | |||
| fsw | 400 kHz | 400 kHz |