Renesas Electronics Corporation Oscillators XUQ736050.000000I

Description
CLCC 7.00X5.00X1.30 MM, 2.54MM P
Request a Quote
Description
CLCC 7.00X5.00X1.30 MM, 2.54MM P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XUQ736050.000000ICT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 7.00X5.00X1.30 MM, 2.54MM P

CLCC 7.00X5.00X1.30 MM, 2.54MM P

Buy Now
Oscillators - 800-XUQ736050.000000IDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 7.00X5.00X1.30 MM, 2.54MM P

CLCC 7.00X5.00X1.30 MM, 2.54MM P

Buy Now
Oscillators - 800-XUQ736050.000000ITR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

50MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XUQ736050.000000ICT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - DS1075Z-803 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 803 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE556NG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details