125MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 800-XUL715125.000000XTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency Stability | 50 ppm |