Win Source Part Number: 1340728-XUL516200.00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XU
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 65mA
Voltage - Supply: 1.8V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XUL516
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1340728-XUL516200.000000I |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | 6-SMD, No Lead |
| Frequency | 200 MHz |