Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XUL510267.000000I

Description
Win Source Part Number: 1351440-XUL510267.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XU Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Frequency: 267 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±100ppm Current - Supply (Max): 65mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XUL510
Request a Quote Datasheet
Description
Win Source Part Number: 1351440-XUL510267.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XU Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Frequency: 267 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±100ppm Current - Supply (Max): 65mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XUL510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1351440-XUL510267.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1351440-XUL510267.000000I
Crystals, Oscillators, Resonators - Oscillators 1351440-XUL510267.000000I
Win Source Part Number: 1351440-XUL510267.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XU Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Frequency: 267 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±100ppm Current - Supply (Max): 65mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XUL510

Win Source Part Number: 1351440-XUL510267.000000I
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XU
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Frequency: 267 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±100ppm
Current - Supply (Max): 65mA
Voltage - Supply: 1.8V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XUL510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1351440-XUL510267.000000I
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 267 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details