Renesas Electronics Corporation Oscillators XUH526050.000000I

Description
CLCC 5.00X3.20X1.10 MM, 2.54MM P
Request a Quote
Description
CLCC 5.00X3.20X1.10 MM, 2.54MM P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XUH526050.000000IDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Buy Now
Oscillators - 800-XUH526050.000000ITR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now
Oscillators - 800-XUH526050.000000ICT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XUH526050.000000IDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
Through Hole Oscillators - ECS-2100AX-120 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details