OSCILLATORS, 100MHZ, HCSL, 3.2MM X 2.5MM ROHS COMPLIANT: YES
100.000000 MHZ 1.8VDC HCSL 3225
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 68AJ2318 | XTN312100.000000I |
| Product Name | Oscillators, 100Mhz, Hcsl, 3.2Mm X 2.5Mm Rohs Compliant Renesas | Oscillators |
| Features / Standards | RoHS | |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount |