The oscillator, part number 03AH3533, operates at a nominal frequency of 625MHz and utilizes an LVPECL output type. It is designed in a compact 7mm x 5mm surface-mount package. The device supports a supply voltage of 3.3V and offers a frequency stability of ±25ppm. It is suitable for operating temperatures ranging from -40°C to +85°C, making it appropriate for industrial applications. The oscillator is part of the XP series, known for its ultra-low phase noise performance and flexibility in programming options, including one-time programming at the factory or field programmability via I2C. This product is RoHS compliant, ensuring it meets environmental standards.
OSCILLATOR, 625MHZ, LVPECL, 7MM X 5MM; Frequency Nom:625MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XP Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
0625.000000MHZ 3.3VDC LVPECL 705
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 03AH3533 | XPP736625.000000I |
| Product Name | Oscillator, 625Mhz, Lvpecl, 7Mm X 5Mm; Frequency Nom Renesas | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | |
| Frequency | 625 MHz | 625 MHz |
| Frequency Stability | 25 ppm |