Renesas Electronics Corporation Oscillator, 156.25Mhz, Lvpecl, 7Mm X 5Mm; Frequency Nom Renesas XPP736156.250000I

Description
OSCILLATOR, 156.25MHZ, LVPECL, 7MM X 5MM; Frequency Nom:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 156.25MHZ, LVPECL, 7MM X 5MM; Frequency Nom:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 156.25Mhz, Lvpecl, 7Mm X 5Mm; Frequency Nom Renesas - 03AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 156.25Mhz, Lvpecl, 7Mm X 5Mm; Frequency Nom Renesas
03AH3531
Oscillator, 156.25Mhz, Lvpecl, 7Mm X 5Mm; Frequency Nom Renesas 03AH3531
OSCILLATOR, 156.25MHZ, LVPECL, 7MM X 5MM; Frequency Nom:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 156.25MHZ, LVPECL, 7MM X 5MM; Frequency Nom:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 03AH3531
Product Name Oscillator, 156.25Mhz, Lvpecl, 7Mm X 5Mm; Frequency Nom Renesas
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Timers and Oscillators - P82C54-2 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510BBA000292AAG - Richardson RFPD
Specs
Frequency 161 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details