Renesas Electronics Corporation Oscillators XPL515625.000000K

Description
CLCC 5.00X3.20X1.10 MM, 2.54MM P
Description
CLCC 5.00X3.20X1.10 MM, 2.54MM P

Suppliers

Company
Product
Description
Supplier Links
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number XPL515625.000000K
Product Name Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA16M3840AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details