Win Source Part Number: 1337972-XPC736156.25
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPC
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Standard Package: 1,000
Frequency: 156.25 MHz
Function: Enable/Disable
Output: CML
Frequency Stability: ±25ppm
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XPC736
OSCILLATOR, 156.25MHZ, CML, 7MM X 5MM; Frequency Nom:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XP Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1337972-XPC736156.250000I | 03AH3530 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator, 156.25Mhz, Cml, 7Mm X 5Mm; Frequency Nom Renesas |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | 8-SMD, No Lead | Surface Mount |
| Frequency | 156 MHz | 156 MHz |