Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLP73V125.000000I

Description
Win Source Part Number: 1315898-XLP73V125.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FVXO-PC73 Type: VCXO Package: Strip Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Current - Supply (Max): 120mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLP73V
Request a Quote Datasheet
Description
Win Source Part Number: 1315898-XLP73V125.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FVXO-PC73 Type: VCXO Package: Strip Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Current - Supply (Max): 120mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLP73V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1315898-XLP73V125.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1315898-XLP73V125.000000I
Crystals, Oscillators, Resonators - Oscillators 1315898-XLP73V125.000000I
Win Source Part Number: 1315898-XLP73V125.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FVXO-PC73 Type: VCXO Package: Strip Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Current - Supply (Max): 120mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLP73V

Win Source Part Number: 1315898-XLP73V125.000000I
Category: Crystals, Oscillators, Resonators>Oscillators
Series: XPRESSO™ FVXO-PC73
Type: VCXO
Package: Strip
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Frequency: 125 MHz
Function: Enable/Disable
Output: LVPECL
Current - Supply (Max): 120mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±50ppm
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLP73V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1315898-XLP73V125.000000I
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type VCXO
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1349475-SIT8009BI-12-33S-125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers