Renesas Electronics Corporation Oscillators - XLP738167.331650X XLP738167.331650X

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 872472-XLP738167.331 650X Series: XPRESSO™ FXO-PC73 Operating Temperature Range: -20°C ~ 70°C Features: 167.33165 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Strip Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: XLP738 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FXO-PC738-167.33165, FXO-PC738-167.33165- ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 872472-XLP738167.331 650X Series: XPRESSO™ FXO-PC73 Operating Temperature Range: -20°C ~ 70°C Features: 167.33165 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Strip Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: XLP738 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FXO-PC738-167.33165, FXO-PC738-167.33165- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XLP738167.331650X - 872472-XLP738167.331650X - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - XLP738167.331650X
872472-XLP738167.331650X
Oscillators - XLP738167.331650X 872472-XLP738167.331650X
Manufacturer: Renesas Electronics America Win Source Part Number: 872472-XLP738167.331 650X Series: XPRESSO™ FXO-PC73 Operating Temperature Range: -20°C ~ 70°C Features: 167.33165 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Strip Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: XLP738 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FXO-PC738-167.33165, FXO-PC738-167.33165- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 872472-XLP738167.331650X
Series: XPRESSO™ FXO-PC73
Operating Temperature Range: -20°C ~ 70°C
Features: 167.33165 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Package: Strip
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: XLP738
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FXO-PC738-167.33165, FXO-PC738-167.33165-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 872472-XLP738167.331650X
Product Name Oscillators - XLP738167.331650X
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
SN74LS628 Voltage-controlled oscillator - SN74LS628DR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - XC238-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details