Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLP736A00.000000I

Description
Win Source Part Number: 1366280-XLP736A00.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-PC73 Package: Strip Product Status: Active Frequency: 1 GHz Package / Case: 6-SMD, No Lead Base Product Number: XLP736 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 120mA Base Resonator: Crystal Output: LVPECL Frequency Stability: ±25ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1366280-XLP736A00.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-PC73 Package: Strip Product Status: Active Frequency: 1 GHz Package / Case: 6-SMD, No Lead Base Product Number: XLP736 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 120mA Base Resonator: Crystal Output: LVPECL Frequency Stability: ±25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366280-XLP736A00.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366280-XLP736A00.000000I
Crystals, Oscillators, Resonators - Oscillators 1366280-XLP736A00.000000I
Win Source Part Number: 1366280-XLP736A00.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-PC73 Package: Strip Product Status: Active Frequency: 1 GHz Package / Case: 6-SMD, No Lead Base Product Number: XLP736 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 120mA Base Resonator: Crystal Output: LVPECL Frequency Stability: ±25ppm

Win Source Part Number: 1366280-XLP736A00.000000I
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: XPRESSO™ FXO-PC73
Package: Strip
Product Status: Active
Frequency: 1 GHz
Package / Case: 6-SMD, No Lead
Base Product Number: XLP736
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 120mA
Base Resonator: Crystal
Output: LVPECL
Frequency Stability: ±25ppm

Buy Now Datasheet
XTAL OSC XO 1.0000GHZ LVPECL SMD

XTAL OSC XO 1.0000GHZ LVPECL SMD

Supplier's Site
Oscillator, 1Ghz, Lvpecl, 7Mm X 5Mm Rohs Compliant Renesas - 66AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 1Ghz, Lvpecl, 7Mm X 5Mm Rohs Compliant Renesas
66AH7758
Oscillator, 1Ghz, Lvpecl, 7Mm X 5Mm Rohs Compliant Renesas 66AH7758
OSCILLATOR, 1GHZ, LVPECL, 7MM X 5MM ROHS COMPLIANT: YES

OSCILLATOR, 1GHZ, LVPECL, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1366280-XLP736A00.000000I XLP736A00.000000I 66AH7758
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillator, 1Ghz, Lvpecl, 7Mm X 5Mm Rohs Compliant Renesas
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead Surface Mount; Surface Mount
Frequency 1000 MHz 1000 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-080-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - 4423P - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.0200 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details