Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLP736100.000000I

Description
Win Source Part Number: 1366443-XLP736100.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-PC73 Package: Strip Product Status: Active Frequency: 100 MHz Package / Case: 6-SMD, No Lead Base Product Number: XLP736 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 120mA Base Resonator: Crystal Output: LVPECL Frequency Stability: ±25ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1366443-XLP736100.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-PC73 Package: Strip Product Status: Active Frequency: 100 MHz Package / Case: 6-SMD, No Lead Base Product Number: XLP736 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 120mA Base Resonator: Crystal Output: LVPECL Frequency Stability: ±25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366443-XLP736100.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366443-XLP736100.000000I
Crystals, Oscillators, Resonators - Oscillators 1366443-XLP736100.000000I
Win Source Part Number: 1366443-XLP736100.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-PC73 Package: Strip Product Status: Active Frequency: 100 MHz Package / Case: 6-SMD, No Lead Base Product Number: XLP736 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 120mA Base Resonator: Crystal Output: LVPECL Frequency Stability: ±25ppm

Win Source Part Number: 1366443-XLP736100.000000I
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: XPRESSO™ FXO-PC73
Package: Strip
Product Status: Active
Frequency: 100 MHz
Package / Case: 6-SMD, No Lead
Base Product Number: XLP736
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 120mA
Base Resonator: Crystal
Output: LVPECL
Frequency Stability: ±25ppm

Buy Now Datasheet
Oscillator, 100Mhz, Lvpecl, 7Mm X 5Mm Rohs Compliant Renesas - 66AH7759 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Lvpecl, 7Mm X 5Mm Rohs Compliant Renesas
66AH7759
Oscillator, 100Mhz, Lvpecl, 7Mm X 5Mm Rohs Compliant Renesas 66AH7759
OSCILLATOR, 100MHZ, LVPECL, 7MM X 5MM ROHS COMPLIANT: YES

OSCILLATOR, 100MHZ, LVPECL, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1366443-XLP736100.000000I 66AH7759
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillator, 100Mhz, Lvpecl, 7Mm X 5Mm Rohs Compliant Renesas
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 100 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC241-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1602AI-13-33E-33.333330-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CA0555M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details