Renesas Electronics Corporation Oscillators XLL73VA24.000000I

Description
1.024GHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
1.024GHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XLL73VA24.000000ITR-ND - DigiKey
Thief River Falls, MN, United States
1.024GHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

1.024GHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XLL73VA24.000000ITR-ND
Product Name Oscillators
Oscillator Type VCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74LS628NSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details