Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLL736200.000000I

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1329351-XLL736200.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 631-1362-6-ND,631-13 62-6INACTIVE,631-136 2-2,631-1362-1,FXO-L C736R-200,771-200-97 ,FXOLC736R200,631-13 62-1-ND,631-1362-2IN ACTIVE,631-1362-6,63 1-1362-2-ND,FXO-LC73 6R-200-ND,631-1362 Base Product Number: XLL736 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1329351-XLL736200.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 631-1362-6-ND,631-13 62-6INACTIVE,631-136 2-2,631-1362-1,FXO-L C736R-200,771-200-97 ,FXOLC736R200,631-13 62-1-ND,631-1362-2IN ACTIVE,631-1362-6,63 1-1362-2-ND,FXO-LC73 6R-200-ND,631-1362 Base Product Number: XLL736 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1329351-XLL736200.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1329351-XLL736200.000000I
Crystals, Oscillators, Resonators - Oscillators 1329351-XLL736200.000000I
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1329351-XLL736200.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 631-1362-6-ND,631-13 62-6INACTIVE,631-136 2-2,631-1362-1,FXO-L C736R-200,771-200-97 ,FXOLC736R200,631-13 62-1-ND,631-1362-2IN ACTIVE,631-1362-6,63 1-1362-2-ND,FXO-LC73 6R-200-ND,631-1362 Base Product Number: XLL736 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1329351-XLL736200.000000I
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Strip
Type: XO (Standard)
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 100mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 631-1362-6-ND,631-1362-6INACTIVE,631-1362-2,631-1362-1,FXO-LC736R-200,771-200-97,FXOLC736R200,631-1362-1-ND,631-1362-2INACTIVE,631-1362-6,631-1362-2-ND,FXO-LC736R-200-ND,631-1362
Base Product Number: XLL736
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
XTAL OSC XO 200.0000MHZ LVDS SMD

XTAL OSC XO 200.0000MHZ LVDS SMD

Supplier's Site Datasheet
Oscillator, 200Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas - 66AH7756 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 200Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas
66AH7756
Oscillator, 200Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas 66AH7756
OSCILLATOR, 200MHZ, LVDS, 7MM X 5MM ROHS COMPLIANT: YES

OSCILLATOR, 200MHZ, LVDS, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1329351-XLL736200.000000I XLL736200.000000I 66AH7756
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillator, 200Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS RoHS
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI155T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Surface Mount Crystals - ECS-.327-9-34B-C-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers