Renesas Electronics Corporation Crystals, Oscillators, Resonators Oscillators XLL736100.000000I

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Crystals, Oscillators, Resonators Oscillators Series: XPRESSO™ FXO-LC73 Package: Strip Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 100 MHz Function: Enable/Disable
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Crystals, Oscillators, Resonators Oscillators Series: XPRESSO™ FXO-LC73 Package: Strip Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 100 MHz Function: Enable/Disable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Oscillators
Crystals, Oscillators, Resonators Oscillators
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Crystals, Oscillators, Resonators Oscillators Series: XPRESSO™ FXO-LC73 Package: Strip Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 100 MHz Function: Enable/Disable

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Crystals, Oscillators, Resonators Oscillators
Series: XPRESSO™ FXO-LC73
Package: Strip
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 100 MHz
Function: Enable/Disable

Buy Now Datasheet
Oscillator, 100Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas - 66AH7753 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas
66AH7753
Oscillator, 100Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas 66AH7753
OSCILLATOR, 100MHZ, LVDS, 7MM X 5MM ROHS COMPLIANT: YES

OSCILLATOR, 100MHZ, LVDS, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 66AH7753
Product Name Crystals, Oscillators, Resonators Oscillators Oscillator, 100Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522 C - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1170763-SIT9003AC-23-33EQ-33.33330Y - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz
View Details
2 suppliers