Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLL735312.500000X

Description
Win Source Part Number: 1341115-XLL735312.50 0000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC73 Type: XO (Standard) Package: Strip Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL735
Request a Quote Datasheet
Description
Win Source Part Number: 1341115-XLL735312.50 0000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC73 Type: XO (Standard) Package: Strip Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL735
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1341115-XLL735312.500000X - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1341115-XLL735312.500000X
Crystals, Oscillators, Resonators - Oscillators 1341115-XLL735312.500000X
Win Source Part Number: 1341115-XLL735312.50 0000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC73 Type: XO (Standard) Package: Strip Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL735

Win Source Part Number: 1341115-XLL735312.500000X
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-LC73
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 312.5 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 100mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL735

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1341115-XLL735312.500000X
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECS-1612MV-500-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers