XTAL OSC XO 200.0000MHZ LVDS SMD
XTAL OSC XO 200.0000MHZ LVDS SMD
OSCILLATOR, 200MHZ, LVDS, 7Mm x 5MM ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | XLL735200.000000I | XLL735200.000000I | 85AJ6630 |
| Product Name | Oscillators | Oscillators | Oscillator, 200Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 200 MHz | 200 MHz | |
| Frequency Stability | 50 ppm |