Win Source Part Number: 1340616-XLL735125.00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-LC73
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 100mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL735
OSCILLATOR, 125MHZ, LVDS, 7MM X 5MM ROHS COMPLIANT: YES
XTAL OSC XO 125.0000MHZ LVDS SMD
XTAL OSC XO 125.0000MHZ LVDS SMD
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1340616-XLL735125.000000I | 66AH7750 | XLL735125.000000I | XLL735125.000000I |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator, 125Mhz, Lvds, 7Mm X 5Mm Rohs Compliant Renesas | Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 125 MHz | 125 MHz | 125 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |