Renesas Electronics Corporation Oscillators XLL726250.000000X

Description
250MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
250MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XLL726250.000000X-ND - DigiKey
Thief River Falls, MN, United States
250MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

250MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XLL726250.000000X-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - NE555PSRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details