Win Source Part Number: 1338417-XLL53V100.00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FVXO-LC53
Type: VCXO
Package: Strip
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Current - Supply (Max): 100mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±50ppm
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL53V
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1338417-XLL53V100.000000I |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | VCXO |