Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLL536125.000000I

Description
Win Source Part Number: 1338457-XLL536125.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC53 Type: XO (Standard) Package: Strip Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL536
Request a Quote Datasheet
Description
Win Source Part Number: 1338457-XLL536125.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC53 Type: XO (Standard) Package: Strip Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL536
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1338457-XLL536125.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1338457-XLL536125.000000I
Crystals, Oscillators, Resonators - Oscillators 1338457-XLL536125.000000I
Win Source Part Number: 1338457-XLL536125.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC53 Type: XO (Standard) Package: Strip Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL536

Win Source Part Number: 1338457-XLL536125.000000I
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-LC53
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 100mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL536

Buy Now Datasheet
XTAL OSC XO 125.0000MHZ LVDS SMD

XTAL OSC XO 125.0000MHZ LVDS SMD

Supplier's Site Datasheet
Oscillator, 125Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas - 66AH7745 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 125Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas
66AH7745
Oscillator, 125Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas 66AH7745
OSCILLATOR, 125MHZ, LVDS, 5MM X 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 125MHZ, LVDS, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1338457-XLL536125.000000I XLL536125.000000I 66AH7745
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillator, 125Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead Surface Mount; Surface Mount
Frequency 125 MHz 125 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LM556CM - 1200455-LM556CM - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillator Crystal - 510BBA000244AAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers