Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLL535110.000000I

Description
Win Source Part Number: 1337651-XLL535110.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XL Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Frequency: 110 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL535
Request a Quote Datasheet
Description
Win Source Part Number: 1337651-XLL535110.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XL Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Frequency: 110 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL535
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337651-XLL535110.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337651-XLL535110.000000I
Crystals, Oscillators, Resonators - Oscillators 1337651-XLL535110.000000I
Win Source Part Number: 1337651-XLL535110.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XL Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Frequency: 110 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 100mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL535

Win Source Part Number: 1337651-XLL535110.000000I
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XL
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Frequency: 110 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 100mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL535

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1337651-XLL535110.000000I
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI011T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Crystals - ECS-.327-12.5-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers