Renesas Electronics Corporation Oscillator, 100Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas XLL535100.000000I

Description
OSCILLATOR, 100MHZ, LVDS, 5Mm x 3.2MM ROHS COMPLIANT: YES
Description
OSCILLATOR, 100MHZ, LVDS, 5Mm x 3.2MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 100Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas - 85AJ6624 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas
85AJ6624
Oscillator, 100Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas 85AJ6624
OSCILLATOR, 100MHZ, LVDS, 5Mm x 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 100MHZ, LVDS, 5Mm x 3.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 85AJ6624
Product Name Oscillator, 100Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960514P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA1M00000BAG - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers