Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLL526200.000000I

Description
Win Source Part Number: 1349792-XLL526200.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC52 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 34mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL526
Request a Quote Datasheet
Description
Win Source Part Number: 1349792-XLL526200.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC52 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 34mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL526
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1349792-XLL526200.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349792-XLL526200.000000I
Crystals, Oscillators, Resonators - Oscillators 1349792-XLL526200.000000I
Win Source Part Number: 1349792-XLL526200.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC52 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 34mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL526

Win Source Part Number: 1349792-XLL526200.000000I
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-LC52
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 34mA
Voltage - Supply: 2.5V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL526

Buy Now Datasheet
Oscillator, 200Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas - 66AH7744 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 200Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas
66AH7744
Oscillator, 200Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas 66AH7744
OSCILLATOR, 200MHZ, LVDS, 5MM X 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 200MHZ, LVDS, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
XTAL OSC XO 200.0000MHZ LVDS SMD

XTAL OSC XO 200.0000MHZ LVDS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1349792-XLL526200.000000I 66AH7744 XLL526200.000000I
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillator, 200Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead Surface Mount; Surface Mount
Frequency 200 MHz 200 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACB180M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1910-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details