Win Source Part Number: 1339810-XLL526125.00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-LC52
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 34mA
Voltage - Supply: 2.5V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL526
OSCILLATOR, 125MHZ, LVDS, 5MM X 3.2MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1339810-XLL526125.000000I | 66AH7743 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator, 125Mhz, Lvds, 5Mm X 3.2Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | 6-SMD, No Lead | |
| Frequency | 125 MHz | |
| Frequency Stability | 25 ppm |