Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLL526100.000000I

Description
Win Source Part Number: 1351940-XLL526100.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC52 Type: XO (Standard) Package: Strip Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 34mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL526
Request a Quote Datasheet
Description
Win Source Part Number: 1351940-XLL526100.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC52 Type: XO (Standard) Package: Strip Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 34mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL526
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1351940-XLL526100.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1351940-XLL526100.000000I
Crystals, Oscillators, Resonators - Oscillators 1351940-XLL526100.000000I
Win Source Part Number: 1351940-XLL526100.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-LC52 Type: XO (Standard) Package: Strip Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 34mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLL526

Win Source Part Number: 1351940-XLL526100.000000I
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-LC52
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 34mA
Voltage - Supply: 2.5V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL526

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1351940-XLL526100.000000I
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI159T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-240-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTPX/NOPB - 804324-LMC555CTPX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount
Frequency 3 MHz
View Details
3 suppliers