Win Source Part Number: 1338846-XLL336180.00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XL
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Frequency: 180 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 100mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLL336
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1338846-XLL336180.000000I |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | 6-SMD, No Lead |
| Frequency | 180 MHz |