Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLH73V080.000000X

Description
Win Source Part Number: 1341422-XLH73V080.00 0000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FVXO-HC73 Type: VCXO Package: Strip Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 80 MHz Function: Enable/Disable Output: HCMOS Current - Supply (Max): 47mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLH73V
Request a Quote Datasheet
Description
Win Source Part Number: 1341422-XLH73V080.00 0000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FVXO-HC73 Type: VCXO Package: Strip Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 80 MHz Function: Enable/Disable Output: HCMOS Current - Supply (Max): 47mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLH73V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1341422-XLH73V080.000000X - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1341422-XLH73V080.000000X
Crystals, Oscillators, Resonators - Oscillators 1341422-XLH73V080.000000X
Win Source Part Number: 1341422-XLH73V080.00 0000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FVXO-HC73 Type: VCXO Package: Strip Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 80 MHz Function: Enable/Disable Output: HCMOS Current - Supply (Max): 47mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLH73V

Win Source Part Number: 1341422-XLH73V080.000000X
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FVXO-HC73
Type: VCXO
Package: Strip
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 80 MHz
Function: Enable/Disable
Output: HCMOS
Current - Supply (Max): 47mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±50ppm
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLH73V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1341422-XLH73V080.000000X
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type VCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDRQ1 - 107994-TLC555QDRQ1 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details