XTAL OSC XO 100.0000MHZ HCMOS
OSCILLATOR, 100MHZ, HCMOS, 7MM X 5MM ROHS COMPLIANT: YES
XTAL OSC XO 100.0000MHZ HCMOS
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | XLH736100.000000I | 66AH7739 | XLH736100.000000I |
| Product Name | Oscillators | Oscillator, 100Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 100 MHz | 100 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |