Win Source Part Number: 1340012-XLH736080.00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-HC73
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 80 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 47mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLH736
XTAL OSC XO 80.0000MHZ HCMOS SMD
OSCILLATOR, 80MHZ, HCMOS, 7Mm x 5MM ROHS COMPLIANT: YES
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1340012-XLH736080.000000I | XLH736080.000000I | 85AJ6621 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator, 80Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency | 80 MHz | 80 MHz | |
| Frequency Stability | 25 ppm |