Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Crystals, Oscillators, Resonators Oscillators
Series: XPRESSO™ FXO-HC73
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 50 MHz
Function: Enable/Disable
XTAL OSC XO 50.0000MHZ HCMOS SMD
OSCILLATOR, 50MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES
XTAL OSC XO 50.0000MHZ HCMOS SMD
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | XLH736050.000000I | 42AH2299 | XLH736050.000000I | |
| Product Name | Crystals, Oscillators, Resonators Oscillators | Oscillators | Oscillator, 50Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Renesas | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | XO; XO (Standard) | |
| Frequency | 50 MHz | 50 MHz | 50 MHz | |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount | Surface Mount; Surface Mount | |
| Frequency Stability | 25 ppm |