The 66AH7738 is an HCMOS crystal oscillator operating at a frequency of 48MHz, housed in a compact 7mm x 5mm package. It is RoHS compliant, making it suitable for environmentally sensitive applications. The oscillator features a typical phase jitter of 750fs over a bandwidth of 12kHz to 20MHz, ensuring stable performance. It operates with a supply voltage of either 2.5V or 3.3V and offers frequency stability options of ±20ppm, ±25ppm, ±50ppm, or ±100ppm. The device is designed to function within an operating temperature range of -20°C to +70°C or -40°C to +85°C, catering to various environmental conditions. The output is compatible with HCMOS/LVCMOS standards, making it versatile for different circuit designs. This oscillator is a reliable choice for applications requiring precise timing and low noise characteristics.
OSCILLATOR, 48MHZ, HCMOS, 7MM X 5MM ROHS COMPLIANT: YES
XTAL OSC XO 48.0000MHZ HCMOS SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 66AH7738 | XLH736048.000000I |
| Product Name | Oscillator, 48Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas | Oscillators |
| Features / Standards | RoHS | |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount |