XTAL OSC XO 10.0000MHZ HCMOS SMD
OSCILLATOR, 10MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | XLH736010.000000I | 42AH2292 |
| Product Name | Oscillators | Oscillator, 10Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount |
| Frequency | 10 MHz |