Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules XLH735100.000000X

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Audio Special Purpose - BGF200e6327 - 201215-BGF200e6327 - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type S-WLP-8
Operating Range Audio Systems
View Details
18GHz 0.5W Rf Amplifier - 860-QPA0022SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details