XTAL OSC XO 50.0000MHZ HCMOS SMD
OSCILLATOR, 50MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES
XTAL OSC XO 50.0000MHZ HCMOS SMD
| ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | XLH735050.000000X | 42AH2288 | XLH735050.000000X |
| Product Name | Oscillators | Oscillator, 50Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Renesas | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 50 MHz | 50 MHz | |
| Frequency Stability | 50 ppm |