Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Base Resonator: MEMS
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V
Frequency Stability: ±18ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
XTAL OSC XO 25.0000MHZ HCMOS SMD
OSCILLATOR, 25MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | XLH735025.000000X | 42AH2286 | |
| Product Name | Connectors,Interconnects | Oscillators | Oscillator, 25Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Renesas |
| Frequency | 0.0050 MHz | 25 MHz | |
| Frequency Stability | 18 ppm | ||
| Supply Voltage | 3V | ||
| Oscillator Type | XO; XO (Standard) |