Renesas Electronics Corporation Connectors,Interconnects XLH735025.000000K

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 8-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 25.0000MHZ HCMOS SMD

XTAL OSC XO 25.0000MHZ HCMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number XLH735025.000000K
Product Name Connectors,Interconnects Oscillators
Package / Form Factor 8-SMD, No Lead Surface Mount; Surface Mount
Frequency 0.0050 MHz 25 MHz
Frequency Stability 20 ppm 50 ppm
Supply Voltage 3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.19#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8.19 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
MEMS Oscillators - 1921640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details