Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 2.731kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.228" (5.80mm)
XTAL OSC XO 25.0000MHZ HCMOS SMD
XTAL OSC XO 25.0000MHZ HCMOS SMD
OSCILLATOR, 25MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | XLH735025.000000I | XLH735025.000000I | 42AH2285 | |
| Product Name | Connectors,Interconnects | Oscillators | Oscillators | Oscillator, 25Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Renesas |
| Package / Form Factor | 8-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount |
| Frequency | 0.0027 MHz | 25 MHz | 25 MHz | |
| Supply Voltage | 3V | 3.3V | ||
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) |