Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLH735002.048000X

Description
Win Source Part Number: 1339995-XLH735002.04 8000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 2.048 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLH735
Request a Quote Datasheet
Description
Win Source Part Number: 1339995-XLH735002.04 8000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 2.048 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLH735
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1339995-XLH735002.048000X - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339995-XLH735002.048000X
Crystals, Oscillators, Resonators - Oscillators 1339995-XLH735002.048000X
Win Source Part Number: 1339995-XLH735002.04 8000X Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 2.048 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XLH735

Win Source Part Number: 1339995-XLH735002.048000X
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-HC73
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 2.048 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 32mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLH735

Buy Now Datasheet
Oscillator, 2.048Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas - 66AH7730 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 2.048Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas
66AH7730
Oscillator, 2.048Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas 66AH7730
OSCILLATOR, 2.048MHZ, HCMOS, 7MM X 5MM ROHS COMPLIANT: YES

OSCILLATOR, 2.048MHZ, HCMOS, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1339995-XLH735002.048000X 66AH7730
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillator, 2.048Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 2.05 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-271.2-8-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-2015+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
SN54LS629 Voltage-Controlled Oscillators - 81021012A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers