Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLH730021.400000X

Description
Win Source Part Number: 1035695-XLH730021.40 0000X Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 21.4 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±100ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: FXO-HC730-21.4,768-2 1.4-7,FXO-HC730-21.4 -ND Base Product Number: XLH730
Request a Quote Datasheet
Description
Win Source Part Number: 1035695-XLH730021.40 0000X Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 21.4 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±100ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: FXO-HC730-21.4,768-2 1.4-7,FXO-HC730-21.4 -ND Base Product Number: XLH730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1035695-XLH730021.400000X - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1035695-XLH730021.400000X
Crystals, Oscillators, Resonators - Oscillators 1035695-XLH730021.400000X
Win Source Part Number: 1035695-XLH730021.40 0000X Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 21.4 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±100ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: FXO-HC730-21.4,768-2 1.4-7,FXO-HC730-21.4 -ND Base Product Number: XLH730

Win Source Part Number: 1035695-XLH730021.400000X
Category: Crystals, Oscillators, Resonators>Oscillators
Series: XPRESSO™ FXO-HC73
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 21.4 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±100ppm
Current - Supply (Max): 35mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: FXO-HC730-21.4,768-21.4-7,FXO-HC730-21.4-ND
Base Product Number: XLH730

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1035695-XLH730021.400000X
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 21.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-147.4-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT9121AI-2C2-33E156.250000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075M-60 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details