Renesas Electronics Corporation Connectors,Interconnects XLH53V016.000000I

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Requires Holder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: 3-State
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Connectors,Interconnects
Frequency 0.0050 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960637 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510ABA25M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details