Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules XLH536135.000000X

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Output: 3-State Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Output: 3-State Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Output: 3-State Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output: 3-State
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87783012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
2.7 GHZ Rf Amplifier - 860-BGA10H1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1897289 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details